Dialight Corp. Panel Indicator, 8.2Mm, Blue, 6Vdc; Led Color Dialight 678-1432-224F

Description
PANEL INDICATOR, 8.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:5.473cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:5.473cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Blue, 6Vdc; Led Color Dialight - 96Y6365 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Blue, 6Vdc; Led Color Dialight
96Y6365
Panel Indicator, 8.2Mm, Blue, 6Vdc; Led Color Dialight 96Y6365
PANEL INDICATOR, 8.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:5.473cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:5.473cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6365
Product Name Panel Indicator, 8.2Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1269-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details