Dialight Corp. Panel Indicator, 7.2Mm, Orange, 12Vdc; Led Color Dialight 677-3332-333F

Description
PANEL INDICATOR, 7.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Orange, 12Vdc; Led Color Dialight - 96Y6308 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Orange, 12Vdc; Led Color Dialight
96Y6308
Panel Indicator, 7.2Mm, Orange, 12Vdc; Led Color Dialight 96Y6308
PANEL INDICATOR, 7.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:1.28cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6308
Product Name Panel Indicator, 7.2Mm, Orange, 12Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-10
LED Type Green
Viewing Angle 140 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details