PANEL INDICATOR, 7.2MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:730mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 96Y6294 |
| Product Name | Panel Indicator, 7.2Mm, Blue, 24Vdc; Led Color Dialight |
| LED Type | Blue; Blue |