Dialight Corp. Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight 677-1215-322F

Description
PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight - 96Y6256 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight
96Y6256
Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight 96Y6256
PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6256
Product Name Panel Indicator, 7.2Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241880-SML-LX1206SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details