Dialight Corp. Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight 677-1212-332F

Description
PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight - 96Y6254 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight
96Y6254
Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight 96Y6254
PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

PANEL INDICATOR, 7.2MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.2mm; Forward Current If:20mA; Luminous Intensity:4.135cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:677 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6254
Product Name Panel Indicator, 7.2Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series side view chip LED - SML-A12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details