Dialight Corp. Panel Indicator, 6.2Mm, White, 3.3Vdc; Led Color Dialight 676-1511-110F

Description
PANEL INDICATOR, 6.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:6.15cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:6.15cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, White, 3.3Vdc; Led Color Dialight - 96Y6241 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, White, 3.3Vdc; Led Color Dialight
96Y6241
Panel Indicator, 6.2Mm, White, 3.3Vdc; Led Color Dialight 96Y6241
PANEL INDICATOR, 6.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:6.15cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:6.15cd; IP / NEMA Rating:Not Rated; Product Range:676 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6241
Product Name Panel Indicator, 6.2Mm, White, 3.3Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details