Dialight Corp. Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight 675-1511-110F

Description
PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:5.1cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:5.1cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight - 96Y6231 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight
96Y6231
Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight 96Y6231
PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:5.1cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, WHITE, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:5.1cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6231
Product Name Panel Indicator, 5.2Mm, White, 3.3Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details