Dialight Corp. Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight 675-1411-110F

Description
PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:2.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:2.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight - 96Y6230 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight
96Y6230
Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight 96Y6230
PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:2.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

PANEL INDICATOR, 5.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:5.2mm; Forward Current If:20mA; Luminous Intensity:2.81cd; IP / NEMA Rating:Not Rated; Product Range:675 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6230
Product Name Panel Indicator, 5.2Mm, Blue, 3.3Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, High Brightness, Yellow, 1W, 22Lm; Product Range Lumex - 22M4352 - Newark, An Avnet Company
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
View Details