Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight 657-2904-303F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:600foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:600foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight - 51R6233 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight
51R6233
Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight 51R6233
PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:600foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED Color:Orange; Mounting Hole Dia:17.463mm; Forward Current If:19mA; Luminous Intensity:600foot lambert; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51R6233
Product Name Panel Mount Indicator, Led, 17.463Mm, Orange, 24V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers
LED White Lighting - 1416-L128-2780SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details