Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight 656-3209-303F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight - 74Y9632 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight
74Y9632
Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight 74Y9632
LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:3mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9632
Product Name Led Indicator, Panel, 12.7Mm, Grn, 230V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Led, 1W, Warm White, 78Lm; Product Range Broadcom - 36AJ8258 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details