Broadcom Inc. Led, 1W, Warm White, 78Lm; Product Range Broadcom ASMT-JY11-NSU01

Description
LED, 1W, WARM WHITE, 78LM; Product Range:-; LED Colour:Warm White; Viewing Angle:140°; Luminous Flux @ Test:78lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes
Description
LED, 1W, WARM WHITE, 78LM; Product Range:-; LED Colour:Warm White; Viewing Angle:140°; Luminous Flux @ Test:78lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Warm White, 78Lm; Product Range Broadcom - 36AJ8258 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Warm White, 78Lm; Product Range Broadcom
36AJ8258
Led, 1W, Warm White, 78Lm; Product Range Broadcom 36AJ8258
LED, 1W, WARM WHITE, 78LM; Product Range:-; LED Colour:Warm White; Viewing Angle:140°; Luminous Flux @ Test:78lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

LED, 1W, WARM WHITE, 78LM; Product Range:-; LED Colour:Warm White; Viewing Angle:140°; Luminous Flux @ Test:78lm; CCT:3500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8258
Product Name Led, 1W, Warm White, 78Lm; Product Range Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details