Dialight Corp. Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight 656-3206-303F

Description
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight - 74Y9630 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight
74Y9630
Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight 74Y9630
LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, GRN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9630
Product Name Led Indicator, Panel, 12.7Mm, Grn, 28V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Indication - Discrete - SML-LX1206YC-TR - 1252029-SML-LX1206YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.20mm L x 1.60mm W
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers