Dialight Corp. Led Indicator, Panel, 12.7Mm, Yel, 120V; Led Color Dialight 656-1305-304F

Description
LED INDICATOR, PANEL, 12.7MM, YEL, 120V; LED Color:Yellow; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, YEL, 120V; LED Color:Yellow; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Yel, 120V; Led Color Dialight - 74Y9599 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Yel, 120V; Led Color Dialight
74Y9599
Led Indicator, Panel, 12.7Mm, Yel, 120V; Led Color Dialight 74Y9599
LED INDICATOR, PANEL, 12.7MM, YEL, 120V; LED Color:Yellow; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, YEL, 120V; LED Color:Yellow; Operating Voltage:120V; Mounting Hole Dia:12.7mm; Forward Current If:5mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X; Product Range:656 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74Y9599
Product Name Led Indicator, Panel, 12.7Mm, Yel, 120V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-RH45-AQ502 - 048589-ASMT-RH45-AQ502 - Win Source Electronics
Specs
LED Type Red; Red
Viewing Angle 145 degrees
Lens Type Flat Lens
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details