Dialight Corp. Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight 630-3705-304F

Description
PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:1.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:1.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight - 84AJ0752 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight
84AJ0752
Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight 84AJ0752
PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:1.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:1.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0752
Product Name Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details