Dialight Corp. Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight 630-3704-304F

Description
PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight - 84AJ0751 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight
84AJ0751
Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight 84AJ0751
PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0751
Product Name Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
EXCELED™ series chip LED - SML-H12Y8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers