Dialight Corp. Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight 630-3605-304F

Description
PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:9.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:9.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight - 84AJ0749 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight
84AJ0749
Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight 84AJ0749
PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:9.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:9.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0749
Product Name Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details