Dialight Corp. Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight 630-3603-304F

Description
PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight - 84AJ0747 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight
84AJ0747
Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight 84AJ0747
PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0747
Product Name Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
UV Emitters - MTSM395UV-F5110S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers