Dialight Corp. Panel Indicator, Red, 1.18, 12Vdc; Led Color Dialight 630-3503-304F

Description
PANEL INDICATOR, RED, 1.18", 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 1.18", 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 1.18, 12Vdc; Led Color Dialight - 84AJ0744 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 1.18, 12Vdc; Led Color Dialight
84AJ0744
Panel Indicator, Red, 1.18, 12Vdc; Led Color Dialight 84AJ0744
PANEL INDICATOR, RED, 1.18", 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 1.18", 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0744
Product Name Panel Indicator, Red, 1.18, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details