Dialight Corp. Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight 630-1604-304F

Description
PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight - 84AJ0733 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight
84AJ0733
Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight 84AJ0733
PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0733
Product Name Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
LEDs - 8968383 - RS Components, Ltd.
JKL Components Corporation
Specs
LED Package: 4.75 (dia.) x 25mm
LED Type White; White
Viewing Angle 90 degrees
View Details
3 suppliers