Dialight Corp. Panel Indicator, White, 1.18, 24Vdc; Led Color Dialight 630-1004-304F

Description
PANEL INDICATOR, WHITE, 1.18", 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 1.18", 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 1.18, 24Vdc; Led Color Dialight - 84AJ0727 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 1.18, 24Vdc; Led Color Dialight
84AJ0727
Panel Indicator, White, 1.18, 24Vdc; Led Color Dialight 84AJ0727
PANEL INDICATOR, WHITE, 1.18", 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 1.18", 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0727
Product Name Panel Indicator, White, 1.18, 24Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details