Dialight Corp. LED Panel Mount Indicators 616-1232-120F

Description
LED Panel Mount Indicators Green 16mm 6 VDC
Datasheet
Description
LED Panel Mount Indicators Green 16mm 6 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
616-1232-120F
LED Panel Mount Indicators 616-1232-120F
LED Panel Mount Indicators Green 16mm 6 VDC

LED Panel Mount Indicators Green 16mm 6 VDC

Buy Now Datasheet
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -6 VDC - 70082059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -6 VDC
70082059
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -6 VDC 70082059
Indicator,Pnl-Mnt;16 MM GREEN LED PMI -6 VDC

Indicator,Pnl-Mnt;16 MM GREEN LED PMI -6 VDC

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 616-1232-120F 70082059
Product Name LED Panel Mount Indicators Indicator,Pnl-Mnt;16 MM GREEN LED PMI -6 VDC
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
4 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details