Altech Corp. 22 mm LED Metal Pilot Light 2PLB4LB-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB4LB-024
22 mm LED Metal Pilot Light 2PLB4LB-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB4LB-024
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB4LB-024
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-1186-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-1186-ND
Panel Indicators, Pilot Lights 1920-1186-ND
LED Panel Indicator Red 24V 20mA Screw Terminal

LED Panel Indicator Red 24V 20mA Screw Terminal

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB4LB-024
Industrial Panel Mount Indicators / Switch Indicators 2PLB4LB-024
Industrial Panel Mount Indicators / Switch Indicators 22mm LED Pilot Lt RED 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 22mm LED Pilot Lt RED 24VAC/DC

Buy Now Datasheet
Pilot Light, LED Red, Metal, 22mm, 24VAC/VDC - 70156714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED Red, Metal, 22mm, 24VAC/VDC
70156714
Pilot Light, LED Red, Metal, 22mm, 24VAC/VDC 70156714
Pilot Lights, Red Color, 24 VAC⁄VDC Voltage Rating, 22 mm Dia. Mounting Hole

Pilot Lights, Red Color, 24 VAC⁄VDC Voltage Rating, 22 mm Dia. Mounting Hole

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB4LB-024 2PLB4LB-024 1920-1186-ND 2PLB4LB-024 70156714
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED Red, Metal, 22mm, 24VAC/VDC
Lamp Type LED Lamps Incandescent Lamps LED Lamps LED Lamps LED Lamps
LED Color Red Red; Red Red Red
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR3L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details