Dialight Corp. Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Dialight 616-1132-140F

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Dialight - 33M6309 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Dialight
33M6309
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Dialight 33M6309
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6309
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - White - MD-BW-ES1-W - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 32 degrees
View Details
2 suppliers