Dialight Corp. Panel Mount Indicator, Led, 12Mm, Yellow, 12V; Led Color Dialight 612-3332-130F

Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Yellow, 12V; Led Color Dialight - 33M6306 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Yellow, 12V; Led Color Dialight
33M6306
Panel Mount Indicator, Led, 12Mm, Yellow, 12V; Led Color Dialight 33M6306
PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6306
Product Name Panel Mount Indicator, Led, 12Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8263 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details