Dialight Corp. Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Dialight 612-3232-140F

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Dialight - 32M1610 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Dialight
32M1610
Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Dialight 32M1610
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Green, 12Mm, 24Vdc Rohs Compliant Dialight - 69AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12Mm, 24Vdc Rohs Compliant Dialight
69AH5057
Panel Indicator, Green, 12Mm, 24Vdc Rohs Compliant Dialight 69AH5057
PANEL INDICATOR, GREEN, 12MM, 24VDC ROHS COMPLIANT: YES

PANEL INDICATOR, GREEN, 12MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 32M1610 69AH5057
Product Name Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Dialight Panel Indicator, Green, 12Mm, 24Vdc Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details