PANEL MOUNT INDICATOR, LED, 12MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 33M6301 |
| Product Name | Panel Mount Indicator, Led, 12Mm, Red, 6V; Led Color Dialight |
| LED Type | Red; Red |