SunLED Company, LLC
LED Indication - Discrete
XLFRS12WVC
Description
LED PINK CLEAR 5MM T/H
Request a Quote
Email Supplier
Datasheet
Description
LED PINK CLEAR 5MM T/H
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1497-XLFRS12WVC-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Pink
|
|
Viewing Angle
|
20 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Green; Green
Array
Array
Number of Array Elements
1
View Details
LED Package:
Radial
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details
OSRAM Opto Semiconductors
LED Package:
1212 (3030 Metric)
LED Type
White
Color Temperature
4500 K
View Details
2 suppliers