Dialight Corp. Panel Mount Indicator, Led, 10Mm, Yellow, 6V; Led Color Dialight 610-3332-120F

Description
PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Yellow, 6V; Led Color Dialight - 30K5162 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Yellow, 6V; Led Color Dialight
30K5162
Panel Mount Indicator, Led, 10Mm, Yellow, 6V; Led Color Dialight 30K5162
PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5162
Product Name Panel Mount Indicator, Led, 10Mm, Yellow, 6V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details