Broadcom Inc. OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3C2

Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
San Jose, CA, USA
OneWhite SMT PLCC-2 LED Indicator
ASMT-UWB1-NX3C2
OneWhite SMT PLCC-2 LED Indicator ASMT-UWB1-NX3C2
Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions. To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin. These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-ASMT-UWB1-NX3C2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3C2DKR-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3C2DKR-ND
White, Cool 5700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Cool 5700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UWB1-NX3C2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3C2CT-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3C2CT-ND
White, Cool 5700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Cool 5700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-UWB1-NX3C2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-UWB1-NX3C2TR-ND
LED Indication - Discrete 516-ASMT-UWB1-NX3C2TR-ND
White, Cool 5700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

White, Cool 5700K LED Indication - Discrete 3.2V 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-UWB1-NX3C2
Standard LEDs - SMD ASMT-UWB1-NX3C2
Standard LEDs - SMD White, 5700K 2300mcd, 20mA

Standard LEDs - SMD White, 5700K 2300mcd, 20mA

Buy Now Datasheet
Led, Smd, Plcc2, Cool White 5700K; Led Colour Broadcom - 36AJ8273 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Cool White 5700K; Led Colour Broadcom
36AJ8273
Led, Smd, Plcc2, Cool White 5700K; Led Colour Broadcom 36AJ8273
LED, SMD, PLCC2, COOL WHITE 5700K; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:3.55cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

LED, SMD, PLCC2, COOL WHITE 5700K; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Luminous Intensity:3.55cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-UWB1-NX3C2 516-ASMT-UWB1-NX3C2DKR-ND ASMT-UWB1-NX3C2 36AJ8273
Product Name OneWhite SMT PLCC-2 LED Indicator LED Indication - Discrete Standard LEDs - SMD Led, Smd, Plcc2, Cool White 5700K; Led Colour Broadcom
LED Package: PLCC 4-SMD, Flat Lead Exposed Pad
LED Type White White White
Color Temperature 5700 K
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
High Brightness LED - C566C-BFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details