Dialight Corp. LED 9MM YELLOW PMI 24V W GASKET 6092312340F

Description
LED 9MM YELLOW PMI 24V W GASKET
Description
LED 9MM YELLOW PMI 24V W GASKET

Suppliers

Company
Product
Description
Supplier Links
LED 9MM YELLOW PMI 24V W GASKET - 204-6092312340F - Utmel Electronic Limited
Hong Kong, China
LED 9MM YELLOW PMI 24V W GASKET
204-6092312340F
LED 9MM YELLOW PMI 24V W GASKET 204-6092312340F
LED 9MM YELLOW PMI 24V W GASKET

LED 9MM YELLOW PMI 24V W GASKET

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-6092312340F
Product Name LED 9MM YELLOW PMI 24V W GASKET
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-56YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers