Dialight Corp. Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight 608-1231-110

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight - 50F6137 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight
50F6137
Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight 50F6137
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:608 Series; Colour:Green RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50F6137
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 16 degrees
View Details