Dialight Corp. Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight 608-1131-110

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; Colour:Red; Forward Voltage:2V; Lens Style:(H x Dia) 19.56 x 9.91 mm; Lens Width:9.91 RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; Colour:Red; Forward Voltage:2V; Lens Style:(H x Dia) 19.56 x 9.91 mm; Lens Width:9.91 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight - 50F6136 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight
50F6136
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight 50F6136
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; Colour:Red; Forward Voltage:2V; Lens Style:(H x Dia) 19.56 x 9.91 mm; Lens Width:9.91 RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:15mA; Luminous Intensity:20mcd; Colour:Red; Forward Voltage:2V; Lens Style:(H x Dia) 19.56 x 9.91 mm; Lens Width:9.91 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50F6136
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3E-SU002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details