Dialight Corp. LED Panel Mount Indicators 607-2212-120F

Description
LED Panel Mount Indicators GREEN DIFFUSED 6 VOLT
Datasheet
Description
LED Panel Mount Indicators GREEN DIFFUSED 6 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
607-2212-120F
LED Panel Mount Indicators 607-2212-120F
LED Panel Mount Indicators GREEN DIFFUSED 6 VOLT

LED Panel Mount Indicators GREEN DIFFUSED 6 VOLT

Buy Now Datasheet
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, GREEN - 70081883 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, GREEN
70081883
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, GREEN 70081883
INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, GREEN

INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, GREEN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 607-2212-120F 70081883
Product Name LED Panel Mount Indicators INDICATOR, LED PANEL MOUNT, 7MM MOUNTING HOLE, 6V, GREEN
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR3L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
PCB LED Indicators - 577224 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details