Dialight Corp. LED Indication - Discrete 5991030147F

Description
599 SMD LED 0603 0.60MM HEIGHT O
Request a Quote Datasheet
Description
599 SMD LED 0603 0.60MM HEIGHT O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5991030147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991030147FCT-ND
LED Indication - Discrete 350-5991030147FCT-ND
599 SMD LED 0603 0.60MM HEIGHT O

599 SMD LED 0603 0.60MM HEIGHT O

Buy Now Datasheet
LED Indication - Discrete - 350-5991030147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991030147FTR-ND
LED Indication - Discrete 350-5991030147FTR-ND
599 SMD LED 0603 0.60MM HEIGHT O

599 SMD LED 0603 0.60MM HEIGHT O

Buy Now Datasheet
LED Indication - Discrete - 350-5991030147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5991030147FDKR-ND
LED Indication - Discrete 350-5991030147FDKR-ND
599 SMD LED 0603 0.60MM HEIGHT O

599 SMD LED 0603 0.60MM HEIGHT O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5991030147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
View Details