599 SMD LED 1208 RIGHT ANGLE RED
599 SMD LED 1208 RIGHT ANGLE RED
599 SMD LED 1208 RIGHT ANGLE RED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5990Q10137FTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Red |
| Peak Wavelength | 630 nm (6300 Å) |
| Viewing Angle | 120 degrees |