Dialight Corp. LED Indication - Discrete 5990210007F

Description
Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4360-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4360-1-ND
LED Indication - Discrete 350-4360-1-ND
Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4360-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4360-2-ND
LED Indication - Discrete 350-4360-2-ND
Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4360-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4360-6-ND
LED Indication - Discrete 350-4360-6-ND
Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Red 633nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED RED 1206 SMD - 204-5990210007F - Utmel Electronic Limited
Hong Kong, China
LED RED 1206 SMD
204-5990210007F
LED RED 1206 SMD 204-5990210007F
LED RED 1206 SMD

LED RED 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4360-1-ND 204-5990210007F
Product Name LED Indication - Discrete LED RED 1206 SMD
LED Package: 1206 (3216 Metric) 3.20mm Lx1.60mm W
LED Type Red Red; Red
Peak Wavelength 633 nm (6330 Å) 633 nm (6330 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers