Dialight Corp. LED Indication - Discrete 5990060007F

Description
Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4350-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4350-6-ND
LED Indication - Discrete 350-4350-6-ND
Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4350-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4350-1-ND
LED Indication - Discrete 350-4350-1-ND
Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4350-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4350-2-ND
LED Indication - Discrete 350-4350-2-ND
Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 569nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4350-6-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details