Dialight Corp. LED Indication - Discrete 5990040227F

Description
599 SMD LED 0603 BI-COLOR YELLOW
Request a Quote Datasheet
Description
599 SMD LED 0603 BI-COLOR YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990040227FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990040227FTR-ND
LED Indication - Discrete 350-5990040227FTR-ND
599 SMD LED 0603 BI-COLOR YELLOW

599 SMD LED 0603 BI-COLOR YELLOW

Buy Now Datasheet
LED Indication - Discrete - 350-5990040227FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990040227FCT-ND
LED Indication - Discrete 350-5990040227FCT-ND
599 SMD LED 0603 BI-COLOR YELLOW

599 SMD LED 0603 BI-COLOR YELLOW

Buy Now Datasheet
LED Indication - Discrete - 350-5990040227FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990040227FDKR-ND
LED Indication - Discrete 350-5990040227FDKR-ND
599 SMD LED 0603 BI-COLOR YELLOW

599 SMD LED 0603 BI-COLOR YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990040227FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 to 590 nm (5710 to 5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details