Dialight Corp. LED Indication - Discrete 599-0411-127F

Description
LED RED CLEAR 1206 SMD
Request a Quote Datasheet
Description
LED RED CLEAR 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-599-0411-127FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0411-127FTR-ND
LED Indication - Discrete 350-599-0411-127FTR-ND
LED RED CLEAR 1206 SMD

LED RED CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-599-0411-127FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0411-127FCT-ND
LED Indication - Discrete 350-599-0411-127FCT-ND
LED RED CLEAR 1206 SMD

LED RED CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-599-0411-127FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0411-127FDKR-ND
LED Indication - Discrete 350-599-0411-127FDKR-ND
LED RED CLEAR 1206 SMD

LED RED CLEAR 1206 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-599-0411-127FTR-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details