Dialight Corp. Standard LEDs - SMD 599-0220-007F

Description
Standard LEDs - SMD SMD 1206 RED ORANGE
Datasheet
Description
Standard LEDs - SMD SMD 1206 RED ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0220-007F
Standard LEDs - SMD 599-0220-007F
Standard LEDs - SMD SMD 1206 RED ORANGE

Standard LEDs - SMD SMD 1206 RED ORANGE

Buy Now Datasheet
Led, Red Orange, 90Mcd, 625Nm, 1206 Rohs Compliant Dialight - 84AH1822 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 90Mcd, 625Nm, 1206 Rohs Compliant Dialight
84AH1822
Led, Red Orange, 90Mcd, 625Nm, 1206 Rohs Compliant Dialight 84AH1822
LED, RED ORANGE, 90MCD, 625NM, 1206 ROHS COMPLIANT: YES

LED, RED ORANGE, 90MCD, 625NM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Led, Red Orange, 90Mcd, 625Nm; Led Color Dialight - 72AC9609 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 90Mcd, 625Nm; Led Color Dialight
72AC9609
Led, Red Orange, 90Mcd, 625Nm; Led Color Dialight 72AC9609
LED, RED ORANGE, 90MCD, 625NM; LED Color:Red Orange; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:90mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED ORANGE, 90MCD, 625NM; LED Color:Red Orange; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:90mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 599-0220-007F 84AH1822 72AC9609
Product Name Standard LEDs - SMD Led, Red Orange, 90Mcd, 625Nm, 1206 Rohs Compliant Dialight Led, Red Orange, 90Mcd, 625Nm; Led Color Dialight
LED Type Red; Orange; Red Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Small chip LED with reflector - SML-M13MT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details