Dialight Corp. Led, Yellow, 105Mcd, 590Nm, 0603 Rohs Compliant Dialight 599-0040-007F

Description
LED, YELLOW, 105MCD, 590NM, 0603 ROHS COMPLIANT: YES
Datasheet
Description
LED, YELLOW, 105MCD, 590NM, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 105Mcd, 590Nm, 0603 Rohs Compliant Dialight - 84AH1811 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 105Mcd, 590Nm, 0603 Rohs Compliant Dialight
84AH1811
Led, Yellow, 105Mcd, 590Nm, 0603 Rohs Compliant Dialight 84AH1811
LED, YELLOW, 105MCD, 590NM, 0603 ROHS COMPLIANT: YES

LED, YELLOW, 105MCD, 590NM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Led, Yellow, 105Mcd, 590Nm; Led Color Dialight - 72AC9585 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 105Mcd, 590Nm; Led Color Dialight
72AC9585
Led, Yellow, 105Mcd, 590Nm; Led Color Dialight 72AC9585
LED, YELLOW, 105MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:105mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 105MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:105mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0040-007F
Standard LEDs - SMD 599-0040-007F
Standard LEDs - SMD SMD 0603 YELLOW

Standard LEDs - SMD SMD 0603 YELLOW

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AH1811 72AC9585 599-0040-007F
Product Name Led, Yellow, 105Mcd, 590Nm, 0603 Rohs Compliant Dialight Led, Yellow, 105Mcd, 590Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Luminous Intensity 105 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details