Dialight Corp. LED Indication - Discrete 5988C10107F

Description
Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4459-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4459-6-ND
LED Indication - Discrete 350-4459-6-ND
Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC

Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4459-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4459-2-ND
LED Indication - Discrete 350-4459-2-ND
Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC

Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4459-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4459-1-ND
LED Indication - Discrete 350-4459-1-ND
Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC

Red 625nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
Led, Red, 405Mcd, 625Nm; Led Color Dialight - 84AH1772 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 405Mcd, 625Nm; Led Color Dialight
84AH1772
Led, Red, 405Mcd, 625Nm; Led Color Dialight 84AH1772
LED, RED, 405MCD, 625NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:405mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 405MCD, 625NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:405mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4459-6-ND 84AH1772
Product Name LED Indication - Discrete Led, Red, 405Mcd, 625Nm; Led Color Dialight
LED Package: 2-Mini PLCC
LED Type Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Luminous Intensity 405 milliCandela 405 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - 516-2164-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers