Dialight Corp. LED Indication - Discrete 5988B60107F

Description
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4456-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4456-2-ND
LED Indication - Discrete 350-4456-2-ND
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4456-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4456-1-ND
LED Indication - Discrete 350-4456-1-ND
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4456-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4456-6-ND
LED Indication - Discrete 350-4456-6-ND
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
Led, Yel Grn, 80Mcd, 570Nm, Plcc-2; Led Colour Dialight - 07AH7399 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel Grn, 80Mcd, 570Nm, Plcc-2; Led Colour Dialight
07AH7399
Led, Yel Grn, 80Mcd, 570Nm, Plcc-2; Led Colour Dialight 07AH7399
LED, YEL GRN, 80MCD, 570NM, PLCC-2; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YEL GRN, 80MCD, 570NM, PLCC-2; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4456-2-ND 07AH7399
Product Name LED Indication - Discrete Led, Yel Grn, 80Mcd, 570Nm, Plcc-2; Led Colour Dialight
LED Package: 2-PLCC
LED Type Yellow; Green Yellow; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 80 milliCandela 80 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details