Dialight Corp. LED Indication - Discrete 5988A60107F

Description
Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4450-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4450-1-ND
LED Indication - Discrete 350-4450-1-ND
Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4450-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4450-2-ND
LED Indication - Discrete 350-4450-2-ND
Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4450-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4450-6-ND
LED Indication - Discrete 350-4450-6-ND
Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1207738-5988A60107F
Optoelectronics - LED Indication - Discrete 1207738-5988A60107F
Win Source Part Number: 1207738-5988A60107F Category: Optoelectronics>LED Indication - Discrete Series: 598 Color: Yellow-Green Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Millicandela Rating: 15mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 5mA Wavelength - Dominant: 572nm Height (Max): 0.60mm Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Alternative Parts (Cross-Reference): 598-8A60-107F; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 350-4450-1,350-4450- 2,598-8A60-107F,350- 4450-6 Base Product Number: 5988A60

Win Source Part Number: 1207738-5988A60107F
Category: Optoelectronics>LED Indication - Discrete
Series: 598
Color: Yellow-Green
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Millicandela Rating: 15mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 5mA
Wavelength - Dominant: 572nm
Height (Max): 0.60mm
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Alternative Parts (Cross-Reference): 598-8A60-107F;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 350-4450-1,350-4450-2,598-8A60-107F,350-4450-6
Base Product Number: 5988A60

Buy Now Datasheet
Led, Yel Grn, 15Mcd, 572Nm, 0402; Led Colour Dialight - 07AH7393 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel Grn, 15Mcd, 572Nm, 0402; Led Colour Dialight
07AH7393
Led, Yel Grn, 15Mcd, 572Nm, 0402; Led Colour Dialight 07AH7393
LED, YEL GRN, 15MCD, 572NM, 0402; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens RoHS Compliant: Yes

LED, YEL GRN, 15MCD, 572NM, 0402; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:572nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens RoHS Compliant: Yes

Supplier's Site
Sm Led 0402 Yg 572Nm 7 Rl / Reel Dialight - 84AH1754 - Newark, An Avnet Company
Chicago, IL, United States
Sm Led 0402 Yg 572Nm 7 Rl / Reel Dialight
84AH1754
Sm Led 0402 Yg 572Nm 7 Rl / Reel Dialight 84AH1754
SM LED 0402 YG 572NM 7" RL / REEL

SM LED 0402 YG 572NM 7" RL / REEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4450-1-ND 1207738-5988A60107F 07AH7393 84AH1754
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Yel Grn, 15Mcd, 572Nm, 0402; Led Colour Dialight Sm Led 0402 Yg 572Nm 7 Rl / Reel Dialight
LED Package: 0402 (1005 Metric)
LED Type Yellow; Green Yellow; Green; Yellow-Green Yellow; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 15 milliCandela 15 milliCandela
Forward Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QHBD-AFH0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red Orange
Peak Wavelength 624 nm (6241 Å)
View Details
4 suppliers