Dialight Corp. LED Indication - Discrete 5988940302F

Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet
Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988940302F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988940302F-ND
LED Indication - Discrete 5988940302F-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 1210 (3225 Metric)

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Led, 2 X 2.7Mm, Yellow/green/blue, 1210; Led Color Dialight - 22M3164 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2 X 2.7Mm, Yellow/green/blue, 1210; Led Color Dialight
22M3164
Led, 2 X 2.7Mm, Yellow/green/blue, 1210; Led Color Dialight 22M3164
LED, 2 X 2.7MM, YELLOW/GREEN/BLUE, 1210; LED Color:7; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:Y 110mcd, G 220mcd, B 90mcd; MSL:- RoHS Compliant: Yes

LED, 2 X 2.7MM, YELLOW/GREEN/BLUE, 1210; LED Color:7; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:Y 110mcd, G 220mcd, B 90mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988940302F-ND 22M3164
Product Name LED Indication - Discrete Led, 2 X 2.7Mm, Yellow/green/blue, 1210; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Blue 7
Peak Wavelength 470 to 590 nm (4700 to 5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details