Dialight Corp. LED Indication - Discrete 5988840307F

Description
LED BLUE/GRN/YLW CLEAR 1208 R/A
Request a Quote Datasheet
Description
LED BLUE/GRN/YLW CLEAR 1208 R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5988840307FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988840307FDKR-ND
LED Indication - Discrete 350-5988840307FDKR-ND
LED BLUE/GRN/YLW CLEAR 1208 R/A

LED BLUE/GRN/YLW CLEAR 1208 R/A

Buy Now Datasheet
LED Indication - Discrete - 350-5988840307FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988840307FCT-ND
LED Indication - Discrete 350-5988840307FCT-ND
LED BLUE/GRN/YLW CLEAR 1208 R/A

LED BLUE/GRN/YLW CLEAR 1208 R/A

Buy Now Datasheet
LED Indication - Discrete - 350-5988840307FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988840307FTR-ND
LED Indication - Discrete 350-5988840307FTR-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 2-SMD, No Lead

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Green / Blue, 1208, Full Reel; Led Color Dialight - 22M3159 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Green / Blue, 1208, Full Reel; Led Color Dialight
22M3159
Led, 2Mm, Yellow / Green / Blue, 1208, Full Reel; Led Color Dialight 22M3159
LED, 2MM, YELLOW / GREEN / BLUE, 1208, FULL REEL; LED Color:7; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA, B 20mA; Forward Voltage / Color:Y 2.2V, G 3.2V, B 3.2V; MSL:-RoHS Compliant: Yes

LED, 2MM, YELLOW / GREEN / BLUE, 1208, FULL REEL; LED Color:7; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA, B 20mA; Forward Voltage / Color:Y 2.2V, G 3.2V, B 3.2V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-5988840307FDKR-ND 22M3159
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Green / Blue, 1208, Full Reel; Led Color Dialight
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Blue 7
Peak Wavelength 470 to 590 nm (4700 to 5900 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details