Dialight Corp. LED Indication - Discrete 5988810307F

Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2078-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2078-2-ND
LED Indication - Discrete 350-2078-2-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD

Buy Now Datasheet
LED Indication - Discrete - 350-2078-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2078-6-ND
LED Indication - Discrete 350-2078-6-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD

Buy Now Datasheet
LED Indication - Discrete - 350-2078-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2078-1-ND
LED Indication - Discrete 350-2078-1-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.2V Blue 4-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5988810307F
115582-5988810307F
LED Indication - Discrete - 5988810307F 115582-5988810307F
Manufacturer: Dialight Win Source Part Number: 115582-5988810307F Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: Surface Mount, Right Angle Configuration: Common Anode Forward Voltage: 2.2V Red, 3.2V Green, 3.2V Blue Viewing Angle: 160° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Red, 120mcd Green, 90mcd Blue Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 635nm Red, 525nm Green, 470nm Blue Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: 1208 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices Quantity per package: 3k pcs

Manufacturer: Dialight
Win Source Part Number: 115582-5988810307F
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Forward Voltage: 2.2V Red, 3.2V Green, 3.2V Blue
Viewing Angle: 160°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd Red, 120mcd Green, 90mcd Blue
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 635nm Red, 525nm Green, 470nm Blue
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: 1208
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Test & Measurement, Automation & Process Control, Medical, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
Led, 2Mm, Red / Green / Blue, 1208, Full Reel; Led Color Dialight - 22M3151 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red / Green / Blue, 1208, Full Reel; Led Color Dialight
22M3151
Led, 2Mm, Red / Green / Blue, 1208, Full Reel; Led Color Dialight 22M3151
LED, 2MM, RED / GREEN / BLUE, 1208, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:598 Series; Colour:Red RoHS Compliant: Yes

LED, 2MM, RED / GREEN / BLUE, 1208, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:598 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Multicolor Led, 1208, Red/green/blue; Led Color Dialight - 75R0624 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1208, Red/green/blue; Led Color Dialight
75R0624
Multicolor Led, 1208, Red/green/blue; Led Color Dialight 75R0624
MULTICOLOR LED, 1208, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.2V, G 3.2V, B 3.2V RoHS Compliant: Yes

MULTICOLOR LED, 1208, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.2V, G 3.2V, B 3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2078-2-ND 115582-5988810307F 22M3151
Product Name LED Indication - Discrete LED Indication - Discrete - 5988810307F Led, 2Mm, Red / Green / Blue, 1208, Full Reel; Led Color Dialight
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 635 nm (4700 to 6350 Å) 635 nm (6350 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
High brightness chip LED with reflector - SML-Z14V4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details