Dialight Corp. LED Indication - Discrete 5988710307F

Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2096-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2096-2-ND
LED Indication - Discrete 350-2096-2-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2096-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2096-1-ND
LED Indication - Discrete 350-2096-1-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2096-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2096-6-ND
LED Indication - Discrete 350-2096-6-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED RGB CLEAR 0606 SMD - 204-5988710307F - Utmel Electronic Limited
Hong Kong, China
LED RGB CLEAR 0606 SMD
204-5988710307F
LED RGB CLEAR 0606 SMD 204-5988710307F
LED RGB CLEAR 0606 SMD

LED RGB CLEAR 0606 SMD

Supplier's Site
Multicolor Led, 0606, Red/green/blue; Led Color Dialight - 75R0622 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 0606, Red/green/blue; Led Color Dialight
75R0622
Multicolor Led, 0606, Red/green/blue; Led Color Dialight 75R0622
MULTICOLOR LED, 0606, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:598 Series RoHS Compliant: Yes

MULTICOLOR LED, 0606, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:598 Series RoHS Compliant: Yes

Supplier's Site
Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606, Full Reel; Led Color Dialight - 22M3141 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606, Full Reel; Led Color Dialight
22M3141
Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606, Full Reel; Led Color Dialight 22M3141
LED, 1.6Mm x 1.6MM, RED/GREEN/BLUE, 0606, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Colour:Red RoHS Compliant: Yes

LED, 1.6Mm x 1.6MM, RED/GREEN/BLUE, 0606, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2096-2-ND 204-5988710307F 75R0622
Product Name LED Indication - Discrete LED RGB CLEAR 0606 SMD Multicolor Led, 0606, Red/green/blue; Led Color Dialight
LED Package: 0606 (1616 Metric) 1.60mm Lx1.60mm W 1.6mm x 1.1mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 635 nm (4700 to 6350 Å) 635 nm (6350 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 60 to 120 milliCandela 60 to 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
EXCELED™ series side view chip LED - SML-A12D8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details