Dialight Corp. LED Indication - Discrete 5988660207F

Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2085-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2085-2-ND
LED Indication - Discrete 350-2085-2-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2085-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2085-6-ND
LED Indication - Discrete 350-2085-6-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2085-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2085-1-ND
LED Indication - Discrete 350-2085-1-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331748-5988660207F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331748-5988660207F
Optoelectronics - LED Indication - Discrete 1331748-5988660207F
Manufacturer: Dialight Win Source Part Number: 1331748-5988660207F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red, Yellow Size / Dimension: 3.20mm L x 2.70mm W Standard Package: 3,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Red, 135mcd Yellow Voltage - Forward (Vf) (Typ): 2.2V Red, 2V Yellow Current - Test: 20mA Red, 20mA Yellow Wavelength - Dominant: 640nm Red, 590nm Yellow Height (Max): 0.70mm Supplier Device Package: 1210 Case / Package: 1210 (3225 Metric) Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.30mm ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-2085-1,350-2085- 2,598-8660-207F,350- 2085-6 Base Product Number: 5988660 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331748-5988660207F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red, Yellow
Size / Dimension: 3.20mm L x 2.70mm W
Standard Package: 3,000
Mounting: Surface Mount
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd Red, 135mcd Yellow
Voltage - Forward (Vf) (Typ): 2.2V Red, 2V Yellow
Current - Test: 20mA Red, 20mA Yellow
Wavelength - Dominant: 640nm Red, 590nm Yellow
Height (Max): 0.70mm
Supplier Device Package: 1210
Case / Package: 1210 (3225 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.30mm
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-2085-1,350-2085-2,598-8660-207F,350-2085-6
Base Product Number: 5988660
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Multicolor Led, 1210, Yellow/red; Led Color Dialight - 75R0621 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1210, Yellow/red; Led Color Dialight
75R0621
Multicolor Led, 1210, Yellow/red; Led Color Dialight 75R0621
MULTICOLOR LED, 1210, YELLOW/RED; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 60mcd, Y 110mcd; No. of Pins:4 RoHS Compliant: Yes

MULTICOLOR LED, 1210, YELLOW/RED; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 60mcd, Y 110mcd; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, Yellow, Smd, Rectangle, 20Ma; Led Color Dialight - 22M3135 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Yellow, Smd, Rectangle, 20Ma; Led Color Dialight
22M3135
Led, Red, Yellow, Smd, Rectangle, 20Ma; Led Color Dialight 22M3135
LED, RED, YELLOW, SMD, RECTANGLE, 20MA; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 60mcd, Y 110mcd RoHS Compliant: Yes

LED, RED, YELLOW, SMD, RECTANGLE, 20MA; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 60mcd, Y 110mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2085-2-ND 1331748-5988660207F 75R0621 22M3135
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Multicolor Led, 1210, Yellow/red; Led Color Dialight Led, Red, Yellow, Smd, Rectangle, 20Ma; Led Color Dialight
LED Package: 1210 (3225 Metric) 2mm x 2.7mm
LED Type Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored; Red, Yellow Red; Yellow; Red, Yellow Red; Yellow; Red, Yellow
Peak Wavelength 590 to 640 nm (5900 to 6400 Å) 640 nm (6400 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details