Dialight Corp. LED Indication - Discrete 5988530202F

Description
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988530202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988530202F-ND
LED Indication - Discrete 5988530202F-ND
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead

Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Orange / Green, 1208; Led Color Dialight - 22M3109 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Orange / Green, 1208; Led Color Dialight
22M3109
Led, 2Mm, Orange / Green, 1208; Led Color Dialight 22M3109
LED, 2MM, ORANGE / GREEN, 1208; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:O 100mcd, G 45mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes

LED, 2MM, ORANGE / GREEN, 1208; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:O 100mcd, G 45mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988530202F-ND 22M3109
Product Name LED Indication - Discrete Led, 2Mm, Orange / Green, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Orange; Green; Multi-Colored Orange; Green; Green, Orange
Peak Wavelength 568 to 605 nm (5680 to 6050 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details